IDEC Corporation Power Relays, Over 2 Amps RR3B-UDC6V

Description
General Purpose Relay 3PDT (3 Form C) 6VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 6VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1833-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1833-ND
Power Relays, Over 2 Amps 1885-1833-ND
General Purpose Relay 3PDT (3 Form C) 6VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 6VDC Coil Socketable

Buy Now Datasheet
Relay Plug-In 3Pdt 10A 6Vdc Rohs Compliant Idec - 31B3319 - Newark, An Avnet Company
Chicago, IL, United States
Relay Plug-In 3Pdt 10A 6Vdc Rohs Compliant Idec
31B3319
Relay Plug-In 3Pdt 10A 6Vdc Rohs Compliant Idec 31B3319
Relay Plug-In 3PDT 10A 6VDC RoHS Compliant: Yes

Relay Plug-In 3PDT 10A 6VDC RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR3B-UDC6V
Relays - Power Relays, Over 2 Amps RR3B-UDC6V
RELAY GEN PURPOSE 3PDT 10A 6V

RELAY GEN PURPOSE 3PDT 10A 6V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1885-1833-ND 31B3319 RR3B-UDC6V
Product Name Power Relays, Over 2 Amps Relay Plug-In 3Pdt 10A 6Vdc Rohs Compliant Idec Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details