Relay Plug-In 3PDT 10A 12VAC RoHS Compliant: Yes
RELAY PLUG-IN 3PDT 10A 12VAC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 31B3309 | RR3B-UCAC12V |
| Product Name | Relay Plug-In 3Pdt 10A 12Vac Rohs Compliant Idec | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS |