General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
RELAY, POWER RELAY, GENERAL PURPOSE RELAY, 3 PDT, 10 AMPS, 120 VAC, SOCKET, RR SERIES, SILVER CONTACTS, 11 BLADES. FREE 2 YEAR RADWELL WARRANTY
RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE 3PDT 10A 120V
10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material
UL recognized, CSA certified, CE marked pin and blade type terminals and 10 amp capacity. Specifications . Contact Material: Silver. Contact Resistance: 30 MΩ max. (initial value). Power Consumption: AC — approx. 3 VA (50 Hz), 2.5 VA (60 Hz); DC — approx. 1.5 W. Operating Frequency: 1800 operations/hour. Temperature Rise: Coil — 153°F (85°C) max.; Contact — 117°F (65°C) max. Operating Temperature: –22°F to +158°F (–30°C to+70°C). Horsepower Rating: 1⁄4 HP at 120 VAC; 1⁄3 HP at 240 VAC. Maximum Continuous Applied Voltage at 68°F: (110% of rated voltage without overheating. Minimum Operate Voltage at 68°F: 80% of rated voltage. Contact Rating (UL): 10 A resistive, 7 A inductive at 240 VAC; 10 A resistive, 7 A inductive at 30 VDC.
DIN rail, surface, and panel mount sockets are available for a wide variety of mounting applications.
| DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1885-1150-ND | 447067 | 91F5558 | RR3B-UAC120V | 70174888 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Pnl-Mnt;Blade |
| Relay Type | General | ||||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | Panel | |
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -13 to 104 F (-25 to 40 C) | -13 to 104 F (-25 to 40 C) |