General Purpose Relay DPDT (2 Form C) 48VDC Coil Socketable
Relay Plug-In DPDT 10A 48VDC RoHS Compliant: Yes
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, 8 PIN TERMINAL, INDICATOR LIGHT, 48 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RELAY GEN PURPOSE DPDT 10A 48V
| DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-1823-ND | 31B3300 | 447054 | RR2P-ULDC48V |
| Product Name | Power Relays, Over 2 Amps | Relay Plug-In Dpdt 10A 48Vdc Rohs Compliant Idec | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |