IDEC Corporation Power Relays, Over 2 Amps RR2P-ULDC12V

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1095-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1095-ND
Power Relays, Over 2 Amps 1885-1095-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 91F5541 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
91F5541
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 91F5541
RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 447047 - Radwell International
Willingboro, NJ, United States
Relay/Socket
447047
Relay/Socket 447047
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, 8 PIN TERMINAL, INDICATOR LIGHT, 12 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, 8 PIN TERMINAL, INDICATOR LIGHT, 12 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt - 70172734 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt
70172734
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt 70172734
RR Series General Purpose Power Relays, 10 mA and 20 mA Current Rating High reliability Available in octal (8-and 11-pin) or square (11-blade) base Options include check button for test operation, indicator light, and side flange (contact IDEC for diodes). DIN rail, surface and panel type sockets available for a wide range of mounting applications.

RR Series General Purpose Power Relays, 10 mA and 20 mA Current Rating

  • High reliability
  • Available in octal (8-and 11-pin) or square (11-blade) base
    Options include check button for test operation, indicator light, and side flange (contact IDEC for diodes). DIN rail, surface and panel type sockets available for a wide range of mounting applications.
Supplier's Site
Relays - Power Relays, Over 2 Amps - RR2P-ULDC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RR2P-ULDC12V
Relays - Power Relays, Over 2 Amps RR2P-ULDC12V
RELAY GEN PURPOSE DPDT 10A 12V

RELAY GEN PURPOSE DPDT 10A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1885-1095-ND 91F5541 447047 70172734 RR2P-ULDC12V
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec Relay/Socket Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Panel Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data