RELAY PLUG-IN DPDT 10A 110VDC
Relay Plug-In DPDT 10A 110VDC RoHS Compliant: Yes
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, 8 PIN TERMINAL, INDICATOR LIGHT, 110 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RR2P-ULDC110V | 31B3299 | 816314 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay Plug-In Dpdt 10A 110Vdc Rohs Compliant Idec | Relay/Socket |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 110 volts |