Relay Plug-In DPDT 10A 6VAC RoHS Compliant: Yes
RELAY PLUG-IN DPDT 10A 6VAC
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, 8 PIN TERMINAL, INDICATOR LIGHT, 6 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 31B3290 | RR2P-ULAC6V | 27631 |
| Product Name | Relay Plug-In Dpdt 10A 6Vac Rohs Compliant Idec | Relays - Power Relays, Over 2 Amps | Relay/Socket |
| Approvals | RoHS |