POWER RELAY, 240VAC, 10A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110V; Contact Voltage VDC:30V RoHS Compliant: Yes
POWER RELAY, 10-AMPS, 8 PIN TERMINAL, INDICATOR LIGHT, 240-VAC, 50/60-HERTZ. FREE 2 YEAR RADWELL WARRANTY
RELAY PLUG-IN DPDT 10A 240VAC
| Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 31B3289 | 447031 | RR2P-ULAC240V |
| Product Name | Power Relay, 240Vac, 10A, Dpdt, Socket; Contact Configuration Idec | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 240 volts | 240 volts |