IDEC Corporation Power Relays, Over 2 Amps RR2P-UDC12V

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1117-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1117-ND
Power Relays, Over 2 Amps 1885-1117-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RR2P-UDC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RR2P-UDC12V
Relays - Power Relays, Over 2 Amps RR2P-UDC12V
RELAY GEN PURPOSE DPDT 10A 12V

RELAY GEN PURPOSE DPDT 10A 12V

Supplier's Site
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 91F5537 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
91F5537
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 91F5537
RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt - 70174908 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt
70174908
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt 70174908
10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material UL recognized, CSA certified, CE marked pin and blade type terminals and 10 amp capacity. Specifications . Contact Material: Silver. Contact Resistance: 30 Mω max. (initial value). Power Consumption: AC — approx. 3 VA (50 Hz), 2.5 VA (60 Hz); DC — approx. 1.5 W. Operating Frequency: 1800 operations/hour. Temperature Rise: Coil — 153°F (85°C) max.; Contact — 117°F (65°C) max. Operating Temperature: –22°F to +158°F (–30°C to+70°C). Horsepower Rating: 1⁄4 HP at 120 VAC; 1⁄3 HP at 240 VAC. Maximum Continuous Applied Voltage at 68°F: (110% of rated voltage without overheating. Minimum Operate Voltage at 68°F: 80% of rated voltage. Contact Rating (UL): 10 A resistive, 7 A inductive at 240 VAC; 10 A resistive, 7 A inductive at 30 VDC. DIN rail, surface, and panel mount sockets are available for a wide variety of mounting applications.

10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material
UL recognized, CSA certified, CE marked pin and blade type terminals and 10 amp capacity. Specifications . Contact Material: Silver. Contact Resistance: 30 MΩ max. (initial value). Power Consumption: AC — approx. 3 VA (50 Hz), 2.5 VA (60 Hz); DC — approx. 1.5 W. Operating Frequency: 1800 operations/hour. Temperature Rise: Coil — 153°F (85°C) max.; Contact — 117°F (65°C) max. Operating Temperature: –22°F to +158°F (–30°C to+70°C). Horsepower Rating: 1⁄4 HP at 120 VAC; 1⁄3 HP at 240 VAC. Maximum Continuous Applied Voltage at 68°F: (110% of rated voltage without overheating. Minimum Operate Voltage at 68°F: 80% of rated voltage. Contact Rating (UL): 10 A resistive, 7 A inductive at 240 VAC; 10 A resistive, 7 A inductive at 30 VDC.
DIN rail, surface, and panel mount sockets are available for a wide variety of mounting applications.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1885-1117-ND RR2P-UDC12V 91F5537 70174908
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket Panel
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -13 to 104 F (-25 to 40 C)
Unlock Full Specs
to access all available technical data