IDEC Corporation Power Relays, Over 2 Amps RR2P-UDC110V

Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1099-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1099-ND
Power Relays, Over 2 Amps 1885-1099-ND
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR2P-UDC110V
Relays - Power Relays, Over 2 Amps RR2P-UDC110V
RELAY GEN PURPOSE DPDT 10A 110V

RELAY GEN PURPOSE DPDT 10A 110V

Supplier's Site
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 31B3283 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
31B3283
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 31B3283
RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1099-ND RR2P-UDC110V 31B3283
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3889 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details