IDEC Corporation Relays - Power Relays, Over 2 Amps RR2P-UCDC110V

Description
RELAY PLUG-IN DPDT 10A 110VDC
Description
RELAY PLUG-IN DPDT 10A 110VDC

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Relays - Power Relays, Over 2 Amps
RR2P-UCDC110V
Relays - Power Relays, Over 2 Amps RR2P-UCDC110V
RELAY PLUG-IN DPDT 10A 110VDC

RELAY PLUG-IN DPDT 10A 110VDC

Supplier's Site
Relay Plug-In Dpdt 10A 110Vdc Rohs Compliant Idec - 31B3277 - Newark, An Avnet Company
Chicago, IL, United States
Relay Plug-In Dpdt 10A 110Vdc Rohs Compliant Idec
31B3277
Relay Plug-In Dpdt 10A 110Vdc Rohs Compliant Idec 31B3277
Relay Plug-In DPDT 10A 110VDC RoHS Compliant: Yes

Relay Plug-In DPDT 10A 110VDC RoHS Compliant: Yes

Supplier's Site
Relay/Socket - 819155 - Radwell International
Willingboro, NJ, United States
Relay/Socket
819155
Relay/Socket 819155
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, 8 PIN TERMINAL, CHECK BUTTON, 110 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, 8 PIN TERMINAL, CHECK BUTTON, 110 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number RR2P-UCDC110V 31B3277 819155
Product Name Relays - Power Relays, Over 2 Amps Relay Plug-In Dpdt 10A 110Vdc Rohs Compliant Idec Relay/Socket
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372125 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details