IDEC Corporation Power Relays, Over 2 Amps RR2P-UCAC120V

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1103-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1103-ND
Power Relays, Over 2 Amps 1885-1103-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR2P-UCAC120V
Relays - Power Relays, Over 2 Amps RR2P-UCAC120V
RELAY GEN PURPOSE DPDT 10A 120V

RELAY GEN PURPOSE DPDT 10A 120V

Supplier's Site
Power Relay, Dpdt, 120Vac, 10A, Push In; Contact Configuration Idec - 31B3273 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 120Vac, 10A, Push In; Contact Configuration Idec
31B3273
Power Relay, Dpdt, 120Vac, 10A, Push In; Contact Configuration Idec 31B3273
POWER RELAY, DPDT, 120VAC, 10A, PUSH IN; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In RoHS Compliant: Yes

POWER RELAY, DPDT, 120VAC, 10A, PUSH IN; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1103-ND RR2P-UCAC120V 31B3273
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 120Vac, 10A, Push In; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.0633 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details