IDEC Corporation Power Relays, Over 2 Amps RR2P-UAC240V

Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1106-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1106-ND
Power Relays, Over 2 Amps 1885-1106-ND
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable

Buy Now Datasheet
Relay/Socket - 447002 - Radwell International
Willingboro, NJ, United States
Relay/Socket
447002
Relay/Socket 447002
POWER RELAY, RR SERIES, 10AMP, 240VAC COIL, DPDT, 8PIN TERMINAL, QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RR SERIES, 10AMP, 240VAC COIL, DPDT, 8PIN TERMINAL, QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR2P-UAC240V
Relays - Power Relays, Over 2 Amps RR2P-UAC240V
RELAY GEN PURPOSE DPDT 10A 240V

RELAY GEN PURPOSE DPDT 10A 240V

Supplier's Site
Power Relay, 240Vac, 10A, Dpdt, Socket; Contact Configuration Idec - 31B3270 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 240Vac, 10A, Dpdt, Socket; Contact Configuration Idec
31B3270
Power Relay, 240Vac, 10A, Dpdt, Socket; Contact Configuration Idec 31B3270
POWER RELAY, 240VAC, 10A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110V; Contact Voltage VDC:30V RoHS Compliant: Yes

POWER RELAY, 240VAC, 10A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110V; Contact Voltage VDC:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1885-1106-ND 447002 RR2P-UAC240V 31B3270
Product Name Power Relays, Over 2 Amps Relay/Socket Relays - Power Relays, Over 2 Amps Power Relay, 240Vac, 10A, Dpdt, Socket; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details