IDEC Corporation Power Relays, Over 2 Amps RR2KP-UDC110V

Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1035-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1035-ND
Power Relays, Over 2 Amps 1885-1035-ND
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 16F307 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
16F307
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 16F307
RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RR2KP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Carry Current:10A RoHS Compliant: No

RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RR2KP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Carry Current:10A RoHS Compliant: No

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RR2KP-UDC110V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RR2KP-UDC110V
Relays - Power Relays, Over 2 Amps RR2KP-UDC110V
RELAY GEN PURPOSE DPDT 10A 110V

RELAY GEN PURPOSE DPDT 10A 110V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1035-ND 16F307 RR2KP-UDC110V
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data