IDEC Corporation Power Relays, Over 2 Amps RR2KP-UAC6V

Description
General Purpose Relay DPDT (2 Form C) 6VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 6VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1660-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1660-ND
Power Relays, Over 2 Amps 1885-1660-ND
General Purpose Relay DPDT (2 Form C) 6VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 6VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR2KP-UAC6V
Relays - Power Relays, Over 2 Amps RR2KP-UAC6V
RELAY GEN PURPOSE DPDT 10A 6V

RELAY GEN PURPOSE DPDT 10A 6V

Supplier's Site
Relay Plug-In Dpdt 10A 6Vac Rohs Compliant Idec - 31B3251 - Newark, An Avnet Company
Chicago, IL, United States
Relay Plug-In Dpdt 10A 6Vac Rohs Compliant Idec
31B3251
Relay Plug-In Dpdt 10A 6Vac Rohs Compliant Idec 31B3251
Relay Plug-In DPDT 10A 6VAC RoHS Compliant: Yes

Relay Plug-In DPDT 10A 6VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1885-1660-ND RR2KP-UAC6V 31B3251
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay Plug-In Dpdt 10A 6Vac Rohs Compliant Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1108973-G5NB-1A-E DC5 - Win Source Electronics
Specs
Resistance 125 ohms
Mounting PCBoard; Through Hole
View Details
3 suppliers
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.0642 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details