IDEC Corporation Power Relays, Over 2 Amps RR2KP-UAC120V

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1039-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1039-ND
Power Relays, Over 2 Amps 1885-1039-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR2KP-UAC120V
Relays - Power Relays, Over 2 Amps RR2KP-UAC120V
RELAY GEN PURPOSE DPDT 10A 120V

RELAY GEN PURPOSE DPDT 10A 120V

Supplier's Site
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 16F306 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
16F306
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 16F306
RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RR2KP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Carry Current:10A RoHS Compliant: No

RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RR2KP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Carry Current:10A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1039-ND RR2KP-UAC120V 16F306
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA21.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 153062 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details