Relay SideMount DPDT 10A 24VAC RoHS Compliant: Yes
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, BLADE TERMINALS, SIDE FLANGE, 24 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RELAY SIDEMOUNT DPDT 10A 24VAC
| Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 31B3239 | 819112 | RR2BA-USAC24V |
| Product Name | Relay Sidemount Dpdt 10A 24Vac Rohs Compliant Idec | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |