IDEC Corporation Relays - Power Relays, Over 2 Amps RR2BA-USAC120V

Description
RELAY SIDE MOUNT DPDT 120VAC
Datasheet
Description
RELAY SIDE MOUNT DPDT 120VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Relays - Power Relays, Over 2 Amps
RR2BA-USAC120V
Relays - Power Relays, Over 2 Amps RR2BA-USAC120V
RELAY SIDE MOUNT DPDT 120VAC

RELAY SIDE MOUNT DPDT 120VAC

Supplier's Site
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 66M8479 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
66M8479
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 66M8479
RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RR2BA-USAC120V 66M8479
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
AC Coil Voltage 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7111 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
G2RL PCB Power Relay - G2RL-1A-E-HA - Aratas America LLC
Specs
Mounting PCB
View Details
Signal Relays - 1-1393807-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays - 163366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details