General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 110V
Relay Plug-In DPDT 10A 110VDC RoHS Compliant: Yes
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, BLADE TERMINALS, INDICATOR LIGHT, 110 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1885-1695-ND | RR2BA-ULDC110V | 31B3233 | 815746 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay Plug-In Dpdt 10A 110Vdc Rohs Compliant Idec | Relay/Socket |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |