IDEC Corporation Relay Plug-In Dpdt 10A 24Vdc Rohs Compliant Idec RR2BA-ULCDC24V

Description
Relay Plug-In DPDT 10A 24VDC RoHS Compliant: Yes
Description
Relay Plug-In DPDT 10A 24VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay Plug-In Dpdt 10A 24Vdc Rohs Compliant Idec - 31B3231 - Newark, An Avnet Company
Chicago, IL, United States
Relay Plug-In Dpdt 10A 24Vdc Rohs Compliant Idec
31B3231
Relay Plug-In Dpdt 10A 24Vdc Rohs Compliant Idec 31B3231
Relay Plug-In DPDT 10A 24VDC RoHS Compliant: Yes

Relay Plug-In DPDT 10A 24VDC RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR2BA-ULCDC24V
Relays - Power Relays, Over 2 Amps RR2BA-ULCDC24V
RELAY PLUG-IN DPDT 10A 24VDC

RELAY PLUG-IN DPDT 10A 24VDC

Supplier's Site
Relay/Socket - 819132 - Radwell International
Willingboro, NJ, United States
Relay/Socket
819132
Relay/Socket 819132
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, BLADE TERMINALS, INDICATOR, CHECK BOTTOM, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, BLADE TERMINALS, INDICATOR, CHECK BOTTOM, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 31B3231 RR2BA-ULCDC24V 819132
Product Name Relay Plug-In Dpdt 10A 24Vdc Rohs Compliant Idec Relays - Power Relays, Over 2 Amps Relay/Socket
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1373406-G5LE-14 DC12 - Win Source Electronics
Specs
Resistance 360 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay module - 788-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Electromechanical Interface Relays - 2577357 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details