RELAY PLUG-IN DPDT 10A 12VDC
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, BLADE TERMINALS, INDICATOR, CHECK BOTTOM, 12 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RR2BA-ULCDC12V | 815741 | 31B3230 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay/Socket | Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts |