General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 120V
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, BLADE TERMINALS, INDICATOR LIGHT, 120 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Electromechanical Relay, 10 A Current Rating
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1885-1286-ND | RR2BA-ULAC120V | 27627 | 70174884 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay/Socket | Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Pnl-Mnt;Blade |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Panel | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator |