IDEC Corporation Power Relays, Over 2 Amps RR2BA-UDC24V

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1336-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1336-ND
Power Relays, Over 2 Amps 1885-1336-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RR2BA-UDC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RR2BA-UDC24V
Relays - Power Relays, Over 2 Amps RR2BA-UDC24V
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt - 70174881 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt
70174881
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt 70174881
10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material UL recognized, CSA certified, CE marked pin and blade type terminals and 10 amp capacity. Specifications . Contact Material: Silver. Contact Resistance: 30 Mω max. (initial value). Power Consumption: AC — approx. 3 VA (50 Hz), 2.5 VA (60 Hz); DC — approx. 1.5 W. Operating Frequency: 1800 operations/hour. Temperature Rise: Coil — 153°F (85°C) max.; Contact — 117°F (65°C) max. Operating Temperature: –22°F to +158°F (–30°C to+70°C). Horsepower Rating: 1⁄4 HP at 120 VAC; 1⁄3 HP at 240 VAC. Maximum Continuous Applied Voltage at 68°F: (110% of rated voltage without overheating. Minimum Operate Voltage at 68°F: 80% of rated voltage. Contact Rating (UL): 10 A resistive, 7 A inductive at 240 VAC; 10 A resistive, 7 A inductive at 30 VDC. DIN rail, surface, and panel mount sockets are available for a wide variety of mounting applications.

10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material
UL recognized, CSA certified, CE marked pin and blade type terminals and 10 amp capacity. Specifications . Contact Material: Silver. Contact Resistance: 30 MΩ max. (initial value). Power Consumption: AC — approx. 3 VA (50 Hz), 2.5 VA (60 Hz); DC — approx. 1.5 W. Operating Frequency: 1800 operations/hour. Temperature Rise: Coil — 153°F (85°C) max.; Contact — 117°F (65°C) max. Operating Temperature: –22°F to +158°F (–30°C to+70°C). Horsepower Rating: 1⁄4 HP at 120 VAC; 1⁄3 HP at 240 VAC. Maximum Continuous Applied Voltage at 68°F: (110% of rated voltage without overheating. Minimum Operate Voltage at 68°F: 80% of rated voltage. Contact Rating (UL): 10 A resistive, 7 A inductive at 240 VAC; 10 A resistive, 7 A inductive at 30 VDC.
DIN rail, surface, and panel mount sockets are available for a wide variety of mounting applications.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1885-1336-ND RR2BA-UDC24V 70174881
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Panel
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -13 to 104 F (-25 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details