General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
Relay Plug-In DPDT 10A 110VDC RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 10A 110V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1885-1469-ND | 31B3219 | RR2BA-UDC110V |
| Product Name | Power Relays, Over 2 Amps | Relay Plug-In Dpdt 10A 110Vdc Rohs Compliant Idec | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |