RELAY PLUG-IN DPDT 10A 24VDC
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, BLADE TERMINALS, CHECK BUTTON, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Relay Plug-In DPDT 10A 24VDC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RR2BA-UCDC24V | 815589 | 31B3218 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay/Socket | Relay Plug-In Dpdt 10A 24Vdc Rohs Compliant Idec |
| Poles | Double Pole (DP) |