IDEC Corporation Relays - Power Relays, Over 2 Amps RR2BA-UAC24V

Description
RELAY PLUG-IN DPDT 10A 24VAC
Datasheet
Description
RELAY PLUG-IN DPDT 10A 24VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR2BA-UAC24V
Relays - Power Relays, Over 2 Amps RR2BA-UAC24V
RELAY PLUG-IN DPDT 10A 24VAC

RELAY PLUG-IN DPDT 10A 24VAC

Supplier's Site
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 91F5550 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
91F5550
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 91F5550
RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 819207 - Radwell International
Willingboro, NJ, United States
Relay/Socket
819207
Relay/Socket 819207
POWER RELAY, DPDT, 24 VAC, 10 A, RR SERIES, SOCKET, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, DPDT, 24 VAC, 10 A, RR SERIES, SOCKET, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number RR2BA-UAC24V 91F5550 819207
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec Relay/Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
AC Coil Voltage 24 volts 24 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - 1-2158100-7 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relays, Over 2 Amps - G5NB-1A DC12 - 919455-G5NB-1A DC12 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
4 suppliers