Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
IDEC CORPORATION
RR1BA-US-AC120 -- IDEC GENERAL PURPOSE
IDEC Corporation
IDEC General Purpose
RR1BA-US-AC120
Description
RELAY, SPDT, 10A, 120VAC, FLANGE MNT
Galco Industrial Electronics
Done
Description
RELAY, SPDT, 10A, 120VAC, FLANGE MNT
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RR1BA-US-AC120
IDEC General Purpose
RR1BA-US-AC120
RELAY, SPDT, 10A, 120VAC, FLANGE MNT
RELAY, SPDT, 10A, 120VAC, FLANGE MNT
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Electromechanical Relays
Product Number
RR1BA-US-AC120
Product Name
IDEC General Purpose
Relay Type
General
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Relays
MMP-RLY-100A-12V
Specs
Relay Type
Automotive; High Voltage Relay
View Details
Beckhoff Automation LLC
ZB2601 | Relay, 230 V AC
View Details
TE Connectivity
Signal Relays
1-1393774-2
Specs
Poles
Single Pole (SP)
Number if >4
1 #
Approvals
EU ELV Compliant; RoHS
View Details
3
suppliers
RS Components, Ltd.
Force Guided Relays
2861777
Specs
Approvals
RoHS
Operating Temp
-40 to 185 F (-40 to 85 C)
DC Power
45 watts
View Details