General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE SPDT 10A 24V
Relay Plug-In SPDT 10A 24VDC RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1885-1551-ND | RR1BA-ULDC24V | 31B3200 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay Plug-In Spdt 10A 24Vdc Rohs Compliant Idec |
| Relay Type | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |