IDEC Corporation Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;8 Pin;cULus, CE, TUV RQ2V-CN-D12

Description
RQ Series Relay, 100 milliohms (Max.) Contact Resistance The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Power Relay Model with 16 A SPDT Contact Rating Low Height Profile 13 × 16 × 29 mm (W × H × D) High Operation Life &tab;— 100K Cycles at Full Resistive Load &tab;— 10 Million Cycles, No Load LED/Diode Plug in Modules Available with DIN Rail Socket RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked Lead-Free
Datasheet
Description
RQ Series Relay, 100 milliohms (Max.) Contact Resistance The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Power Relay Model with 16 A SPDT Contact Rating Low Height Profile 13 × 16 × 29 mm (W × H × D) High Operation Life &tab;— 100K Cycles at Full Resistive Load &tab;— 10 Million Cycles, No Load LED/Diode Plug in Modules Available with DIN Rail Socket RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked Lead-Free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;8 Pin;cULus, CE, TUV - 70172806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;8 Pin;cULus, CE, TUV
70172806
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;8 Pin;cULus, CE, TUV 70172806
RQ Series Relay, 100 milliohms (Max.) Contact Resistance The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Power Relay Model with 16 A SPDT Contact Rating Low Height Profile 13 × 16 × 29 mm (W × H × D) High Operation Life &tab;— 100K Cycles at Full Resistive Load &tab;— 10 Million Cycles, No Load LED/Diode Plug in Modules Available with DIN Rail Socket RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked Lead-Free

RQ Series Relay, 100 milliohms (Max.) Contact Resistance
The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Power Relay Model with 16 A SPDT Contact Rating
  • Low Height Profile 13 × 16 × 29 mm (W × H × D)
  • High Operation Life
    &tab;— 100K Cycles at Full Resistive Load
    &tab;— 10 Million Cycles, No Load
  • LED/Diode Plug in Modules Available with DIN Rail Socket
  • RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked
  • Lead-Free
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RQ2V-CN-D12
Relays - Power Relays, Over 2 Amps RQ2V-CN-D12
RELAY PCB DPDT 8A 12VDC

RELAY PCB DPDT 8A 12VDC

Supplier's Site
Power Relay, Dpdt, 12Vdc, 8A, Pc Board; Contact Configuration Idec - 33K1075 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 12Vdc, 8A, Pc Board; Contact Configuration Idec
33K1075
Power Relay, Dpdt, 12Vdc, 8A, Pc Board; Contact Configuration Idec 33K1075
POWER RELAY, DPDT, 12VDC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, DPDT, 12VDC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 70172806 RQ2V-CN-D12 33K1075
Product Name Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;8 Pin;cULus, CE, TUV Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 12Vdc, 8A, Pc Board; Contact Configuration Idec
Relay Type General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Approvals cULus, CE, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products