IDEC Corporation Power Relay, Dpdt, 24Vac, 8A, Pc Board; Contact Configuration Idec RQ2V-CN-A24

Description
POWER RELAY, DPDT, 24VAC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT, 24VAC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 24Vac, 8A, Pc Board; Contact Configuration Idec - 33K1074 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vac, 8A, Pc Board; Contact Configuration Idec
33K1074
Power Relay, Dpdt, 24Vac, 8A, Pc Board; Contact Configuration Idec 33K1074
POWER RELAY, DPDT, 24VAC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, DPDT, 24VAC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RQ2V-CN-A24
Relays - Power Relays, Over 2 Amps RQ2V-CN-A24
RELAY PCB DPDT 8A 24VAC

RELAY PCB DPDT 8A 24VAC

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24AC;PCB Mnt;8 Pin;cULus, CE, TUV - 70172805 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24AC;PCB Mnt;8 Pin;cULus, CE, TUV
70172805
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24AC;PCB Mnt;8 Pin;cULus, CE, TUV 70172805
RQ Series Relay, 100 milliohms (Max.) Contact Resistance The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Power Relay Model with 16 A SPDT Contact Rating Low Height Profile 13 × 16 × 29 mm (W × H × D) High Operation Life &tab;— 100K Cycles at Full Resistive Load &tab;— 10 Million Cycles, No Load LED/Diode Plug in Modules Available with DIN Rail Socket RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked Lead-Free

RQ Series Relay, 100 milliohms (Max.) Contact Resistance
The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Power Relay Model with 16 A SPDT Contact Rating
  • Low Height Profile 13 × 16 × 29 mm (W × H × D)
  • High Operation Life
    &tab;— 100K Cycles at Full Resistive Load
    &tab;— 10 Million Cycles, No Load
  • LED/Diode Plug in Modules Available with DIN Rail Socket
  • RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked
  • Lead-Free
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 33K1074 RQ2V-CN-A24 70172805
Product Name Power Relay, Dpdt, 24Vac, 8A, Pc Board; Contact Configuration Idec Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24AC;PCB Mnt;8 Pin;cULus, CE, TUV
Features Latching
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
AC Coil Voltage 24 volts 24 volts
Mounting PCBoard; Through Hole Through Hole PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393239-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Relay module - 2042-3809 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers