RELAY PCB DPDT 8A 240VAC
RELAY PCB DPDT 8A 240VAC
POWER RELAY, DPDT, 230VAC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:8A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-RQ2V-CN-A230-ND | RQ2V-CN-A230 | 33K1073 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, Dpdt, 230Vac, 8A, Pc Board; Contact Configuration Idec |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |