IDEC Corporation Power Relays, Over 2 Amps RQ1V-CM-D24

Description
RELAY PCB SPDT 12A 24VDC
Request a Quote Datasheet
Description
RELAY PCB SPDT 12A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RQ1V-CM-D24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RQ1V-CM-D24-ND
Power Relays, Over 2 Amps 1885-RQ1V-CM-D24-ND
RELAY PCB SPDT 12A 24VDC

RELAY PCB SPDT 12A 24VDC

Buy Now Datasheet
Power Relay, Spdt, 24Vdc, 12A, Pc Board; Contact Configuration Idec - 33K1071 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 12A, Pc Board; Contact Configuration Idec
33K1071
Power Relay, Spdt, 24Vdc, 12A, Pc Board; Contact Configuration Idec 33K1071
POWER RELAY, SPDT, 24VDC, 12A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS Compliant: Yes

POWER RELAY, SPDT, 24VDC, 12A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RQ1V-CM-D24
Relays - Power Relays, Over 2 Amps RQ1V-CM-D24
RELAY PCB SPDT 12A 24VDC

RELAY PCB SPDT 12A 24VDC

Supplier's Site
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;PCB Mnt;5 Pin;cULus, CE, TUV - 70172802 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;PCB Mnt;5 Pin;cULus, CE, TUV
70172802
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;PCB Mnt;5 Pin;cULus, CE, TUV 70172802
RQ Series Relay, 100 milliohms (Max.) Contact Resistance The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Power Relay Model with 16 A SPDT Contact Rating Low Height Profile 13 × 16 × 29 mm (W × H × D) High Operation Life &tab;— 100K Cycles at Full Resistive Load &tab;— 10 Million Cycles, No Load LED/Diode Plug in Modules Available with DIN Rail Socket RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked Lead-Free

RQ Series Relay, 100 milliohms (Max.) Contact Resistance
The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Power Relay Model with 16 A SPDT Contact Rating
  • Low Height Profile 13 × 16 × 29 mm (W × H × D)
  • High Operation Life
    &tab;— 100K Cycles at Full Resistive Load
    &tab;— 10 Million Cycles, No Load
  • LED/Diode Plug in Modules Available with DIN Rail Socket
  • RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked
  • Lead-Free
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1885-RQ1V-CM-D24-ND 33K1071 RQ1V-CM-D24 70172802
Product Name Power Relays, Over 2 Amps Power Relay, Spdt, 24Vdc, 12A, Pc Board; Contact Configuration Idec Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;PCB Mnt;5 Pin;cULus, CE, TUV
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data