IDEC Corporation Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 120AC;PCB Mnt;5 Pin;RQ Series RQ1V-CM-A115

Description
RQ Series Relay, 100 milliohms (Max.) Contact Resistance The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Power Relay Model with 16 A SPDT Contact Rating Low Height Profile 13 × 16 × 29 mm (W × H × D) High Operation Life &tab;— 100K Cycles at Full Resistive Load &tab;— 10 Million Cycles, No Load LED/Diode Plug in Modules Available with DIN Rail Socket RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked Lead-Free
Datasheet
Description
RQ Series Relay, 100 milliohms (Max.) Contact Resistance The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Power Relay Model with 16 A SPDT Contact Rating Low Height Profile 13 × 16 × 29 mm (W × H × D) High Operation Life &tab;— 100K Cycles at Full Resistive Load &tab;— 10 Million Cycles, No Load LED/Diode Plug in Modules Available with DIN Rail Socket RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked Lead-Free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 120AC;PCB Mnt;5 Pin;RQ Series - 70172798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 120AC;PCB Mnt;5 Pin;RQ Series
70172798
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 120AC;PCB Mnt;5 Pin;RQ Series 70172798
RQ Series Relay, 100 milliohms (Max.) Contact Resistance The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Power Relay Model with 16 A SPDT Contact Rating Low Height Profile 13 × 16 × 29 mm (W × H × D) High Operation Life &tab;— 100K Cycles at Full Resistive Load &tab;— 10 Million Cycles, No Load LED/Diode Plug in Modules Available with DIN Rail Socket RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked Lead-Free

RQ Series Relay, 100 milliohms (Max.) Contact Resistance
The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Power Relay Model with 16 A SPDT Contact Rating
  • Low Height Profile 13 × 16 × 29 mm (W × H × D)
  • High Operation Life
    &tab;— 100K Cycles at Full Resistive Load
    &tab;— 10 Million Cycles, No Load
  • LED/Diode Plug in Modules Available with DIN Rail Socket
  • RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked
  • Lead-Free
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RQ1V-CM-A115
Relays - Power Relays, Over 2 Amps RQ1V-CM-A115
RELAY PCB SPDT 12A 120VAC

RELAY PCB SPDT 12A 120VAC

Supplier's Site
Power Relay, Spdt, 120Vac, 12A, Pc Board; Contact Configuration Idec - 33K1067 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 120Vac, 12A, Pc Board; Contact Configuration Idec
33K1067
Power Relay, Spdt, 120Vac, 12A, Pc Board; Contact Configuration Idec 33K1067
POWER RELAY, SPDT, 120VAC, 12A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Coil Current:6.3mA RoHS Compliant: Yes

POWER RELAY, SPDT, 120VAC, 12A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Coil Current:6.3mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 70172798 RQ1V-CM-A115 33K1067
Product Name Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 120AC;PCB Mnt;5 Pin;RQ Series Relays - Power Relays, Over 2 Amps Power Relay, Spdt, 120Vac, 12A, Pc Board; Contact Configuration Idec
Relay Type General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Approvals cULus, CE, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
E300/E200 100 Amp Sensing Module - 193-ESM-I-100A-C97 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Power Relays - 1-1393766-9 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details