IDEC Corporation Power Relay, Spdt, 12Vdc, 16A, Pc Board; Contact Configuration Idec RQ1V-CH-D12

Description
POWER RELAY, SPDT, 12VDC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 12VDC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 12Vdc, 16A, Pc Board; Contact Configuration Idec - 33K1065 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 12Vdc, 16A, Pc Board; Contact Configuration Idec
33K1065
Power Relay, Spdt, 12Vdc, 16A, Pc Board; Contact Configuration Idec 33K1065
POWER RELAY, SPDT, 12VDC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS Compliant: Yes

POWER RELAY, SPDT, 12VDC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RQ1V-CH-D12
Relays - Power Relays, Over 2 Amps RQ1V-CH-D12
RELAY PCB SPDT 16A 12VDC

RELAY PCB SPDT 16A 12VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 33K1065 RQ1V-CH-D12
Product Name Power Relay, Spdt, 12Vdc, 16A, Pc Board; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details