RELAY PCB SPDT 16A 120VAC
RQ Series Relay, 100 milliohms (Max.) Contact Resistance
The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC.
POWER RELAY, SPDT, 120VAC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:16A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Coil Current:6.3mA RoHS Compliant: Yes
RELAY PCB SPDT 16A 120VAC
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-RQ1V-CH-A115-ND | 70172794 | 33K1062 | RQ1V-CH-A115 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 120AC;PCB Mnt;5 Pin;RQ Series | Power Relay, Spdt, 120Vac, 16A, Pc Board; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to ? F (-40 to ? C) |