The Idec Relay, part number 71Y8532, is a double-pole double-throw (DPDT) relay designed for panel mounting. It operates at a coil voltage of 120VAC and can handle a contact current of up to 25A. The relay is rated for a maximum switching voltage of 250VAC and is suitable for applications requiring reliable control of motor, lighting, and heater loads. This relay features quick connect terminals for easy installation and is RoHS compliant. It has a mechanical life of at least 1,000,000 operations and an electrical life of 200,000 operations under rated load conditions. The operating temperature range is from -25°C to +55°C, with an operating humidity of 5% to 85% without condensation. The relay is designed to withstand a dielectric strength of 4,000V AC for one minute between contact and coil, ensuring robust performance in various environments. Engineers looking for a reliable relay for HVAC panels or energy management systems may find this product suitable for their needs.
RELAY, DPDT, 120VAC, 25A, PANEL; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:25A; Product Range:RL Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 71Y8532 |
| Product Name | Relay, Dpdt, 120Vac, 25A, Panel; Contact Configuration Idec |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |