The RL2N-D-A200 is a 2-pole power relay with a 277 VAC contact rating and 25 A switching capacity, designed for motor, lighting, and heater loads. It features a 240 VAC coil, screw terminals, and DIN rail mounting with panel mount tabs. The relay has a 3 HP rating at 277 VAC and 1.5 HP at 120 VAC, with double-make contacts, an operating temperature range of -25 to +55°C, and IP40 protection. It meets agency ratings for 30,000 cycles at 3 HP/277 VAC and is RoHS compliant. Weight ranges between 90 and 135 grams depending on configuration.
RELAY, DPDT, 240VAC, 25A, DIN-RAIL/PANEL; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:25A; Product Range:RL Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 71Y8528 |
| Product Name | Relay, Dpdt, 240Vac, 25A, Din-Rail/panel; Contact Configuration Idec |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |