IDEC Corporation Relay, Dpdt, 24Vdc, 25A, Din-Rail/panel; Contact Configuration Idec RL2B-D-D24

Description
RELAY, DPDT, 24VDC, 25A, DIN-RAIL/PANEL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:25A; Product Range:RL Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 24VDC, 25A, DIN-RAIL/PANEL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:25A; Product Range:RL Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 24Vdc, 25A, Din-Rail/panel; Contact Configuration Idec - 71Y8521 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 24Vdc, 25A, Din-Rail/panel; Contact Configuration Idec
71Y8521
Relay, Dpdt, 24Vdc, 25A, Din-Rail/panel; Contact Configuration Idec 71Y8521
RELAY, DPDT, 24VDC, 25A, DIN-RAIL/PANEL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:25A; Product Range:RL Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, DPDT, 24VDC, 25A, DIN-RAIL/PANEL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:25A; Product Range:RL Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 71Y8521
Product Name Relay, Dpdt, 24Vdc, 25A, Din-Rail/panel; Contact Configuration Idec
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Type 39.01 - MasterINTERFACE – MasterBASIC EMR Relay Interface Module 6A - 390100120060 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals CE-2, EAC-1, CSA, cRUus, ukca, VDE, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
General Purpose Relays - G2R-24-AC240 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
View Details
3 suppliers
Power Relays - 1217796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details