RELAY, SPDT, 240VAC, 30A, DIN-RAIL/PANEL; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:30A; Product Range:RL Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 71Y8508 |
| Product Name | Relay, Spdt, 240Vac, 30A, Din-Rail/panel; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |