IDEC Corporation Power Relays, Over 2 Amps RL1N-D-A100

Description
1-POLE SCREW DIN RAIL 100VAC
Request a Quote Datasheet
Description
1-POLE SCREW DIN RAIL 100VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RL1N-D-A100-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RL1N-D-A100-ND
Power Relays, Over 2 Amps 1885-RL1N-D-A100-ND
1-POLE SCREW DIN RAIL 100VAC

1-POLE SCREW DIN RAIL 100VAC

Buy Now Datasheet
Relay, Spdt, 120Vac, 30A, Din-Rail/panel; Contact Configuration Idec - 71Y8507 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 30A, Din-Rail/panel; Contact Configuration Idec
71Y8507
Relay, Spdt, 120Vac, 30A, Din-Rail/panel; Contact Configuration Idec 71Y8507
RELAY, SPDT, 120VAC, 30A, DIN-RAIL/PANEL; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:30A; Product Range:RL Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 30A, DIN-RAIL/PANEL; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:30A; Product Range:RL Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 1885-RL1N-D-A100-ND 71Y8507
Product Name Power Relays, Over 2 Amps Relay, Spdt, 120Vac, 30A, Din-Rail/panel; Contact Configuration Idec
Relay Type General
Mounting DIN DIN; DIN Rail, Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
E300 Control Station - 193-EOS-SCS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Specs
Poles Double Pole (DP)
Throw Single Throw
DC Coil Voltage 12 volts
View Details
2 suppliers