General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Manufacturer: IDEC
Win Source Part Number: 891731-RJ2V-C-D24
Series: RJ
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: RJ2V
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.49.0050
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, PCB TERMINALS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY GEN PURPOSE DPDT 8A 24V
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24DC;PCB Mnt;Solder;8 Pin
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1885-1315-ND | 891731-RJ2V-C-D24 | 8084616 | RJ2V-C-D24 | 70172986 | 75M3617 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - RJ2V-C-D24 | Relay/Socket | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24DC;PCB Mnt;Solder;8 Pin | Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 158 F (-40 to 70 C) |