RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, PCB TERMINALS, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY PCB DPDT 8A 12VDC
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;Solder;8 Pin
| Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 75M3616 | 8084610 | RJ2V-C-D12 | 70172985 |
| Product Name | Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec | Relay/Socket | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;Solder;8 Pin |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts | ||
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard |