IDEC Corporation Power Relays, Over 2 Amps RJ2V-C-D100

Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1714-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1714-ND
Power Relays, Over 2 Amps 1885-1714-ND
General Purpose Relay DPDT (2 Form C) 110VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 110VDC Coil Through Hole

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 75M3615 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
75M3615
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec 75M3615
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ2V-C-D100
Relays - Power Relays, Over 2 Amps RJ2V-C-D100
RELAY GEN PURPOSE DPDT 8A 110V

RELAY GEN PURPOSE DPDT 8A 110V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1714-ND 75M3615 RJ2V-C-D100
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relays - M2-L-A024 - Powell Electronics, Inc.
View Details
3 suppliers
Relay module - 857-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers