IDEC Corporation Relays - Power Relays, Over 2 Amps RJ2V-C-A240

Description
RELAY PCB DPDT 8A 240VAC
Datasheet
Description
RELAY PCB DPDT 8A 240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Relays - Power Relays, Over 2 Amps
RJ2V-C-A240
Relays - Power Relays, Over 2 Amps RJ2V-C-A240
RELAY PCB DPDT 8A 240VAC

RELAY PCB DPDT 8A 240VAC

Supplier's Site
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 75M3614 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
75M3614
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec 75M3614
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RJ2V-C-A240 75M3614
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
AC Coil Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G2RL PCB Power Relay - G2RL-2-HA - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7177 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 240 volts
View Details