IDEC Corporation Power Relays, Over 2 Amps RJ2V-C-A24

Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1457-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1457-ND
Power Relays, Over 2 Amps 1885-1457-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 24VAC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RJ2V-C-A24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RJ2V-C-A24
Relays - Power Relays, Over 2 Amps RJ2V-C-A24
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 75M3613 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
75M3613
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec 75M3613
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1457-ND RJ2V-C-A24 75M3613
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
Relay Type General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 858-170 - WAGO
Specs
Mounting Pluggable module
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay - 700-CFM220EW - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details