RELAY PCB DPDT 8A 120VAC
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;Solder;8 Pin
RELAY PCB DPDT 8A 120VAC
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-RJ2V-C-A120-ND | 70172984 | RJ2V-C-A120 | 75M3612 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;Solder;8 Pin | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Operating Temp | -40 to 158 F (-40 to 70 C) |