IDEC Corporation Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Idec RJ2V-A-D5

Description
RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet
Description
RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 75M3611 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Idec
75M3611
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Idec 75M3611
RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 75M3611
Product Name Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Idec
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Electromechanical Relays & Contactors - 1-1393219-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers