IDEC Corporation Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;Solder;6 Pin RJ2V-A-D12

Description
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;Solder;6 Pin
Datasheet
Description
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;Solder;6 Pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;Solder;6 Pin - 70172988 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;Solder;6 Pin
70172988
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;Solder;6 Pin 70172988
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;Solder;6 Pin

Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;Solder;6 Pin

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ2V-A-D12
Relays - Power Relays, Over 2 Amps RJ2V-A-D12
RELAY PCB DPST-NO 8A 12VDC

RELAY PCB DPST-NO 8A 12VDC

Supplier's Site
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 75M3609 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Idec
75M3609
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Idec 75M3609
RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:8A RoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 70172988 RJ2V-A-D12 75M3609
Product Name Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;Solder;6 Pin Relays - Power Relays, Over 2 Amps Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Idec
Relay Type General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Double Throw Single Throw
Approvals UL, CSA, CE, VDE, RoHS; RoHS RoHS
Unlock Full Specs
to access all available technical data