IDEC Corporation Power Relay Dpst-No 240Vac, 8A, Pc Board; Contact Configuration Idec RJ2V-A-A240

Description
POWER RELAY DPST-NO 240VAC, 8A, PC BOARD; Contact Configuration:DPST-N O; Coil Voltage:240VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Carry Current:8A RoHS Compliant: Yes
Datasheet
Description
POWER RELAY DPST-NO 240VAC, 8A, PC BOARD; Contact Configuration:DPST-N O; Coil Voltage:240VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Carry Current:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay Dpst-No 240Vac, 8A, Pc Board; Contact Configuration Idec - 75M3607 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay Dpst-No 240Vac, 8A, Pc Board; Contact Configuration Idec
75M3607
Power Relay Dpst-No 240Vac, 8A, Pc Board; Contact Configuration Idec 75M3607
POWER RELAY DPST-NO 240VAC, 8A, PC BOARD; Contact Configuration:DPST-N O; Coil Voltage:240VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Carry Current:8A RoHS Compliant: Yes

POWER RELAY DPST-NO 240VAC, 8A, PC BOARD; Contact Configuration:DPST-NO; Coil Voltage:240VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Carry Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RJ2V-A-A240
Relays - Power Relays, Over 2 Amps RJ2V-A-A240
RELAY PCB DPST-NO 8A 240VAC

RELAY PCB DPST-NO 8A 240VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 75M3607 RJ2V-A-A240
Product Name Power Relay Dpst-No 240Vac, 8A, Pc Board; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7131 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays, Over 2 Amps - Z958-ND - DigiKey
Specs
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
View Details
3 suppliers
Relays - 1393243-7 - Powell Electronics, Inc.
TE Connectivity
View Details
4 suppliers
Power Relays - 2533524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details