IDEC Corporation Power Relay Dpst-No 120Vac, 8A, Pc Board; Contact Configuration Idec RJ2V-A-A120

Description
POWER RELAY DPST-NO 120VAC, 8A, PC BOARD; Contact Configuration:DPST-N O; Coil Voltage:120VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Coil Resistance:6.4kohmRo HS Compliant: Yes
Datasheet
Description
POWER RELAY DPST-NO 120VAC, 8A, PC BOARD; Contact Configuration:DPST-N O; Coil Voltage:120VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Coil Resistance:6.4kohmRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay Dpst-No 120Vac, 8A, Pc Board; Contact Configuration Idec - 75M3605 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay Dpst-No 120Vac, 8A, Pc Board; Contact Configuration Idec
75M3605
Power Relay Dpst-No 120Vac, 8A, Pc Board; Contact Configuration Idec 75M3605
POWER RELAY DPST-NO 120VAC, 8A, PC BOARD; Contact Configuration:DPST-N O; Coil Voltage:120VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Coil Resistance:6.4kohmRo HS Compliant: Yes

POWER RELAY DPST-NO 120VAC, 8A, PC BOARD; Contact Configuration:DPST-NO; Coil Voltage:120VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Coil Resistance:6.4kohmRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ2V-A-A120
Relays - Power Relays, Over 2 Amps RJ2V-A-A120
RELAY PCB DPST-NO 8A 120VAC

RELAY PCB DPST-NO 8A 120VAC

Supplier's Site
Relay/Socket - 8084566 - Radwell International
Willingboro, NJ, United States
Relay/Socket
8084566
Relay/Socket 8084566
SLIM POWER RELAY, RJ SERIES, LOCKING AND RELEASE, SJ SOCKETS, DPDT CONTACT, STANDARD CONTACTS, PCB TERMINALS, SPST-NO STANDARD, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

SLIM POWER RELAY, RJ SERIES, LOCKING AND RELEASE, SJ SOCKETS, DPDT CONTACT, STANDARD CONTACTS, PCB TERMINALS, SPST-NO STANDARD, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 75M3605 RJ2V-A-A120 8084566
Product Name Power Relay Dpst-No 120Vac, 8A, Pc Board; Contact Configuration Idec Relays - Power Relays, Over 2 Amps Relay/Socket
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - 39-G2RL-1-HADC24-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relay, Spst-No, 24Vdc, 5A; Contact Configuration Finder - 08X7067 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details